ASTM International - ASTM D7496-09

Standard Test Method for Viscosity of Emulsified Asphalt by Saybolt Furol Viscometer

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2009
Status: inactive
Page Count: 3
ICS Code (Measurement of volume, mass, density, viscosity): 17.060
ICS Code (Binders. Sealing materials): 91.100.50
ICS Code (Road construction materials): 93.080.20
significance And Use:

Viscosity has significance in the use of emulsified asphalt because it is a property which affects their utility. When used in application types of construction, the material must be thin enough... View More

scope:

1.1 This test method utilizes the Saybolt Furol viscometer to measure the consistency of emulsified asphalt. It is applicable to all the emulsified asphalts specified in Specifications D 977 and D 2397.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2026
Standard Test Method for Viscosity of Emulsified Asphalt by Saybolt Furol Viscometer
1.1 This test method utilizes the Saybolt Furol viscometer to measure the consistency of emulsified asphalt. It is applicable to all the emulsified asphalts specified in Specifications D977 and...
December 1, 2018
Standard Test Method for Viscosity of Emulsified Asphalt by Saybolt Furol Viscometer
1.1 This test method utilizes the Saybolt Furol viscometer to measure the consistency of emulsified asphalt. It is applicable to all the emulsified asphalts specified in Specifications D977 and...
September 1, 2017
Standard Test Method for Viscosity of Emulsified Asphalt by Saybolt Furol Viscometer
1.1 This test method utilizes the Saybolt Furol viscometer to measure the consistency of emulsified asphalt. It is applicable to all the emulsified asphalts specified in Specifications D977 and...
December 1, 2011
Standard Test Method for Viscosity of Emulsified Asphalt by Saybolt Furol Viscometer
1.1 This test method utilizes the Saybolt Furol viscometer to measure the consistency of emulsified asphalt. It is applicable to all the emulsified asphalts specified in Specifications D977 and...
ASTM D7496-09
June 1, 2009
Standard Test Method for Viscosity of Emulsified Asphalt by Saybolt Furol Viscometer
1.1 This test method utilizes the Saybolt Furol viscometer to measure the consistency of emulsified asphalt. It is applicable to all the emulsified asphalts specified in Specifications D 977 and D...
Advertisement