ASTM International - ASTM D5848-98
Standard Test Method for Mass Per Unit Area of Pile Yarn Floor Coverings
| Organization: | ASTM International |
| Publication Date: | 10 September 1998 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Floor coverings): | 97.150 |
scope:
1.1 This test method covers the measurement of mass per unit area of machine-made woven, knitted, and tufted pile yarn floor covering both before and after an adhesive-back coating application.
1.2 This test method encompasses three techniques for determination of mass per unit area as applicable:
1.2.1 Section 7, for determining total mass per unit area, applies to both coated and uncoated (unfinished) pile floor coverings.
1.2.2 Section 8, for determining component mass per unit area, applies only to uncoated (unfinished) pile yarn floor coverings, and
1.2.3 Section 9, for determining pile yarn mass per unit area, applies only to back-coated, or finished, pile yarn floor coverings.
1.3 Determination of mass per unit area of pile yarn floor coverings was previously contained within Test Methods D418. For user convenience, Subcommittee D13.21 subdivided Test Methods D418 into separate standards, of which this test method is one.
1.4 The values stated in SI units are to be regarded as standard for all measurements. The inch-pound units given in parentheses are provided for information only.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in 9.5.
Document History