ASTM International - ASTM D5850-95(2000)
Standard Test Method for (Analytical Procedure) Determining Transmissivity, Storage Coefficient, and Anisotropy Ratio from a Network of Partially Penetrating Wells
| Organization: | ASTM International |
| Publication Date: | 1 January 2000 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Water of natural resources): | 13.060.10 |
| ICS Code (Equipment for drilling and mine excavation): | 73.100.30 |
scope:
1.1 This test method covers an analytical procedure for determining the transmissivity, storage coefficient, and ratio of vertical to horizontal hydraulic conductivity of a confined aquifer using observation well drawdown measurements from a constant-rate pumping test. This test method uses data from a minimum of four partially penetrating, properly positioned observation wells around a partially penetrating control well.
1.2 The analytical procedure is used in conjunction with the field procedure in Test Method D4050.
1.3 Limitations--The limitations of the technique for determination of the horizontal and vertical hydraulic conductivity of aquifers are primarily related to the correspondence between the field situation and the simplifying assumption of this test method.
1.4 The values stated in inch-pound units are to be regarded as the standard. The SI units given in parentheses are for information only.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History