ASTM International - ASTM A793-96(2009)
Standard Specification for Rolled Floor Plate, Stainless Steel
| Organization: | ASTM International |
| Publication Date: | 1 May 2009 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Stainless steels): | 77.140.20 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
1.1 This specification covers stainless steel floor plates ½ in. and under for use in galley spaces, washrooms, engine rooms, and machinery spaces, and for ladder treads, gun platforms, and deck treads. For these uses, Patterns A, B, and C are considered interchangeable (see Fig. 1, Fig. 2, and Fig. 3).
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
FIG. 1 Pattern A (percent of reduction, 61 %)
FIG. 2 Pattern B (original of raised figures approximately 1¼ in., percent of reduction 61 %)
FIG. 3 Pattern C
abstract:
This specification covers the standard for stainless steel floor plates for use in galley spaces, washrooms, engine rooms, and machinery spaces, and for ladder treads, gun platforms, and deck... View More
Document History