ASTM International - ASTM E781-86(2009)

Standard Practice for Evaluating Absorptive Solar Receiver Materials When Exposed to Conditions Simulating Stagnation in Solar Collectors With Cover Plates

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2009
Status: inactive
Page Count: 4
ICS Code (Solar energy engineering): 27.160
significance And Use:

Although this practice is intended for evaluating solar absorber materials and coatings used in flat-plate collectors, no single procedure can duplicate the wide range of temperatures and... View More

scope:

1.1 This practice covers a test procedure for evaluating absorptive solar receiver materials and coatings when exposed to sunlight under cover plate(s) for long durations. This practice is intended to evaluate the exposure resistance of absorber materials and coatings used in flat-plate collectors where maximum nonoperational stagnation temperatures will be approximately 200°C (392°F).

1.2 This practice shall not apply to receiver materials used in solar collectors without covers (unglazed) or in evacuated collectors, that is, those that use a vacuum to suppress convective and conductive thermal losses.

1.3 The values stated in SI units are to be regarded as the standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2023
Standard Practice for Evaluating Absorptive Solar Receiver Materials When Exposed to Conditions Simulating Stagnation in Solar Collectors with Cover Plates
4.1 Although this practice is intended for evaluating solar absorber materials and coatings used in flat-plate collectors, no single procedure can duplicate the wide range of temperatures and...
March 1, 2015
Standard Practice for Evaluating Absorptive Solar Receiver Materials When Exposed to Conditions Simulating Stagnation in Solar Collectors With Cover Plates
4.1 Although this practice is intended for evaluating solar absorber materials and coatings used in flat-plate collectors, no single procedure can duplicate the wide range of temperatures and...
ASTM E781-86(2009)
April 1, 2009
Standard Practice for Evaluating Absorptive Solar Receiver Materials When Exposed to Conditions Simulating Stagnation in Solar Collectors With Cover Plates
Although this practice is intended for evaluating solar absorber materials and coatings used in flat-plate collectors, no single procedure can duplicate the wide range of temperatures and...
January 1, 1996
Standard Practice for Evaluating Absorptive Solar Receiver Materials When Exposed to Conditions Simulating Stagnation in Solar Collectors With Cover Plates
1.1 This practice covers a test procedure for evaluating absorptive solar receiver materials and coatings when exposed to sunlight under cover plate(s) for long durations. This practice is intended...
June 9, 1986
Standard Practice for Evaluating Absorptive Solar Receiver Materials When Exposed to Conditions Simulating Stagnation in Solar Collectors With Cover Plates
1.1 This practice covers a test procedure for evaluating absorptive solar receiver materials and coatings when exposed to sunlight under cover plate(s) for long durations. This practice is intended...
Advertisement