ASTM International - ASTM D5879-95e1
Standard Practice for Surface Site Characterization for On-Site Septic Systems
| Organization: | ASTM International |
| Publication Date: | 13 October 1998 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Installations and equipment for waste disposal and treatment): | 13.030.40 |
| ICS Code (Sewage water): | 13.060.30 |
scope:
1.1 This practice covers procedures for the characterization of surface conditions at a site for evaluating suitability for an on-site septic system for disposal and treatment of wastewater. This practice provides a method for identifying potentially suitable areas for soil absorption of septic tank wastewater.
1.2 This practice can be used at any site where on-site treatment of residential and nonhazardous commercial wastewaters using septic tanks and natural soils or constructed filter beds is required or an option under consideration. This practice may also be useful when constructed wetlands are used as an alternative wastewater treatment method.
1.3 This practice should be used in conjunction with Practices D5921 and D5925.
Document History