ASTM International - ASTM C1587-09

Standard Practice for Preparation of Field Removed Manufactured Masonry Units and Masonry Specimens for Testing

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2009
Status: inactive
Page Count: 3
ICS Code (Construction materials in general): 91.100.01
significance And Use:

Masonry units and masonry specimens are sometimes removed as part of an assessment of the condition of masonry construction. This document is intended to standardize the preparation of such units... View More

scope:

1.1 The purpose of this practice is to standardize the preparation of manufactured masonry units and masonry specimens extracted from the field for compressive and flexural bond strength testing in a laboratory environment.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and to determine the applicability of regulatory limitations prior to use.

Document History

ASTM C1587-09
June 1, 2009
Standard Practice for Preparation of Field Removed Manufactured Masonry Units and Masonry Specimens for Testing
Masonry units and masonry specimens are sometimes removed as part of an assessment of the condition of masonry construction. This document is intended to standardize the preparation of such units and...
June 1, 2006
Standard Practice for Preparation of Field Removed Manufactured Masonry Units and Masonry Specimens for Compressive Strength Testing
Masonry units and masonry specimens are sometimes removed as part of an assessment of the condition of masonry construction. This document is intended to standardize the preparation of such units and...
November 15, 2005
Standard Practice for Preparation of Field Removed Manufactured Masonry Units and Assemblies for Compressive Strength Testing
1.1 The purpose of this practice is to standardize the preparation of manufactured masonry units and assemblies extracted from the field for compressive strength testing in a laboratory...
May 15, 2005
Standard Practice for Preparation of Field Removed Manufactured Masonry Units and Assemblies for Compressive Strength Testing
1.1 The purpose of this practice is to standardize the preparation of manufactured masonry units and assemblies extracted from the field for compressive strength testing in a laboratory...
May 15, 2005
Standard Practice for Preparation of Field Removed Manufactured Masonry Units and Assemblies for Compressive Strength Testing
1.1 The purpose of this practice is to standardize the preparation of manufactured masonry units and assemblies extracted from the field for compressive strength testing in a laboratory...
December 1, 2004
Standard Practice for Preparation of Field Removed Manufactured Masonry Units and Assemblies for Compressive Strength Testing
1.1 The purpose of this Practice is to standardize the preparation of brick, structural clay tile, concrete masonry units (including related units) and assemblies of these materials extracted from...
Advertisement