ASTM International - ASTM D242/D242M-09
Standard Specification for Mineral Filler For Bituminous Paving Mixtures
| Organization: | ASTM International |
| Publication Date: | 1 June 2009 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Petroleum products in general): | 75.080 |
scope:
1.1 This specification covers mineral filler added as a separate ingredient for use in bituminous paving mixtures.
1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
1.3 The text of this standard references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.
Document History