ASTM International - ASTM D692/D692M-09

Standard Specification for Coarse Aggregate for Bituminous Paving Mixtures

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2009
Status: inactive
Page Count: 3
ICS Code (Road construction): 93.080.10
ICS Code (Road construction materials): 93.080.20
scope:

1.1 This specification covers crushed stone, crushed hydraulic-cement concrete, crushed blast-furnace slag, crushed gravel, crushed expanded shale, crushed expanded clay, and crushed expanded slate suitable for use in bituminous paving mixtures, as described in Specifications D 3515 or D 4215.

Note 1-Other slags having demonstrated a satisfactory service record may be used.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.3 The text of this standard references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.

abstract:

This specification covers coarse aggregates such as crushed stone, crushed hydraulic-cement concrete, crushed blast-furnace slag, crushed gravel, crushed expanded shale, crushed expanded clay, and... View More

Document History

May 1, 2020
Standard Specification for Coarse Aggregate for Asphalt Paving Mixtures
1.1 This specification covers crushed stone, crushed hydraulic-cement concrete, crushed blast-furnace slag, crushed gravel, crushed expanded shale, crushed expanded clay, and crushed expanded slate...
June 1, 2015
Standard Specification for Coarse Aggregate for Bituminous Paving Mixtures
1.1 This specification covers crushed stone, crushed hydraulic-cement concrete, crushed blast-furnace slag, crushed gravel, crushed expanded shale, crushed expanded clay, and crushed expanded slate...
Standard Specification for Coarse Aggregate for Bituminous Paving Mixtures
1.1 This specification covers crushed stone, crushed hydraulic-cement concrete, crushed blast-furnace slag, crushed gravel, crushed expanded shale, crushed expanded clay, and crushed expanded slate...
ASTM D692/D692M-09
June 1, 2009
Standard Specification for Coarse Aggregate for Bituminous Paving Mixtures
1.1 This specification covers crushed stone, crushed hydraulic-cement concrete, crushed blast-furnace slag, crushed gravel, crushed expanded shale, crushed expanded clay, and crushed expanded slate...
Advertisement