ASTM International - ASTM D5913-96

Standard Test Method for Evaluation of Cleanability of Paint Brushes

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1996
Status: inactive
Page Count: 2
scope:

1.1 This test method covers a laboratory procedure for the evaluation or comparison of the cleanability of paint brushes, or both, when used with latex paints.

1.2 This test method is applicable to paint brushes up to 4 in. (100 mm) in width and of similar head dimensions as described in Practice D5301.

1.3 The values stated in inch-pounds are to be regarded as the standard. The SI values given in parentheses are provided for information only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

September 1, 2025
Standard Test Method for Evaluation of Cleanability of Paint Brushes
1.1 This test method covers a laboratory procedure for the evaluation or comparison of the cleanability of paint brushes, or both, when used with latex paints. 1.2 This test method is applicable to...
October 1, 2019
Standard Test Method for Evaluation of Cleanability of Paint Brushes
1.1 This test method covers a laboratory procedure for the evaluation or comparison of the cleanability of paint brushes, or both, when used with latex paints. 1.2 This test method is applicable to...
November 1, 2013
Standard Test Method for Evaluation of Cleanability of Paint Brushes
1.1 This test method covers a laboratory procedure for the evaluation or comparison of the cleanability of paint brushes, or both, when used with latex paints. 1.2 This test method is applicable to...
June 1, 2009
Standard Test Method for Evaluation of Cleanability of Paint Brushes
1.1 This test method covers a laboratory procedure for the evaluation or comparison of the cleanability of paint brushes, or both, when used with latex paints. 1.2 This test method is applicable to...
May 10, 2003
Standard Test Method for Evaluation of Cleanability of Paint Brushes
1.1 This test method covers a laboratory procedure for the evaluation or comparison of the cleanability of paint brushes, or both, when used with latex paints. 1.2 This test method is applicable to...
ASTM D5913-96
January 1, 1996
Standard Test Method for Evaluation of Cleanability of Paint Brushes
1.1 This test method covers a laboratory procedure for the evaluation or comparison of the cleanability of paint brushes, or both, when used with latex paints. 1.2 This test method is applicable to...
Advertisement