ASTM International - ASTM C1569-03(2009)
Standard Test Method for Wind Resistance of Concrete and Clay Roof Tiles (Wind Tunnel Method)
| Organization: | ASTM International |
| Publication Date: | 1 June 2009 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Roofs): | 91.060.20 |
significance And Use:
It is known that the observed effects of wind simulated in a wind-tunnel apparatus are related to the effects observed from natural wind. The resistance of tiles to simulated wind in this test... View More
scope:
1.1 This test method covers a procedure to determine the resistance of concrete and clay roof tiles to simulated wind effects in a wind-tunnel apparatus. Simulated wind velocities of 70 mph (31 m/s) to 130 mph (58 m/s) are employed.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History