ASTM International - ASTM C821-09
Standard Specification for Lime for Use with Pozzolans
| Organization: | ASTM International |
| Publication Date: | 1 January 2000 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Cement. Gypsum. Lime. Mortar): | 91.100.10 |
scope:
1.1 This specification covers all types of commercial hydrated lime such as: high-calcium, magnesium, or dolomitic-hydrated lime. By-product limes and slaked quick limes in dry, wet, or slurried form are also included.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers all types of commercial hydrated lime such as: high-calcium, magnesium, or dolomitic-hydrated lime. This lime is used with pozzolans. The lime shall conform to the... View More
Document History