ASTM International - ASTM E1312-09

Standard Practice for Electromagnetic (Eddy-Current) Examination of Ferromagnetic Cylindrical Bar Product Above the Curie Temperature

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2009
Status: inactive
Page Count: 4
significance And Use:

The purpose of this practice is to describe a procedure for in-line-eddy-current examination of hot cylindrical bars in the range of diameters listed in 1.2 for large and repetitive... View More

scope:

1.1 This practice covers procedures for eddy-current examination of hot ferromagnetic bars above the Curie temperature where the product is essentially nonmagnetic, but below 2100°F (1149°C).

1.2 This practice is intended for use on bar products having diameters of ½ in. (12.7 mm) to 8 in. (203 mm) at linear throughput speeds up to 1200 ft/min (366 m/min). Larger or smaller diameters may be examined by agreement between the using parties.

1.3 The purpose of this practice is to provide a procedure for in-line eddy-current examination of bars during processing for the detection of major or gross surface discontinuities.

1.3.1 The types of discontinuities capable of being detected are commonly referred to as: slivers, laps, seams, roll-ins (scale, dross, and so forth), and mechanical damage such as scratches, scores, or indentations.

1.4 This practice does not establish acceptance criteria. They must be specified by agreement between the using parties.

1.5 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.6 This practice does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this practice to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

July 1, 2024
Standard Practice for Electromagnetic (Eddy Current) Examination of Ferromagnetic Cylindrical Bar Product Above the Curie Temperature
1.1 This practice covers procedures for eddy current examination of hot ferromagnetic bars above the Curie temperature where the product is essentially nonmagnetic, but below 2100?°F (1149?°C). 1.2...
June 1, 2018
Standard Practice for Electromagnetic (Eddy Current) Examination of Ferromagnetic Cylindrical Bar Product Above the Curie Temperature
1.1 This practice covers procedures for eddy current examination of hot ferromagnetic bars above the Curie temperature where the product is essentially nonmagnetic, but below 2100 °F (1149 °C)....
July 15, 2013
Standard Practice for Electromagnetic (Eddy-Current) Examination of Ferromagnetic Cylindrical Bar Product Above the Curie Temperature
5.1 The purpose of this practice is to describe a procedure for in-line-eddy-current examination of hot cylindrical bars in the range of diameters listed in 1.2 for large and repetitive...
ASTM E1312-09
June 1, 2009
Standard Practice for Electromagnetic (Eddy-Current) Examination of Ferromagnetic Cylindrical Bar Product Above the Curie Temperature
1.1 This practice covers procedures for eddy-current examination of hot ferromagnetic bars above the Curie temperature where the product is essentially nonmagnetic, but below 2100°F (1149°C). 1.2...
May 1, 2004
Standard Practice for Electromagnetic (Eddy-Current) Examination of Ferromagnetic Cylindrical Bar Product Above the Curie Temperature
The purpose of this practice is to describe a procedure for in-line-eddy-current examination of hot cylindrical bars in the range of diameters listed in 1.2 for large and repetitive discontinuities...
September 10, 1999
Standard Practice for Electromagnetic (Eddy-Current) Examination of Ferromagnetic Cylindrical Bar Product Above the Curie Temperature
1.1 This practice describes procedures for eddy-current examination of hot ferromagnetic bars above the Curie temperature where the product is essentially nonmagnetic, but below 2100°F (1149°C). 1.2...
Advertisement