ASTM International - ASTM E53-98
Standard Test Method for Determination of Copper in Unalloyed Copper by Gravimetry
| Organization: | ASTM International |
| Publication Date: | 10 October 1998 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Chemical analysis of metals): | 77.040.30 |
| ICS Code (Copper and copper alloys): | 77.120.30 |
scope:
1.1 These methods cover the chemical analysis of copper having minimum purity of 99.75%.
1.2 The methods appear in the following order:
Sections Copper by the Electrolytic Method 9 to 22 Cadmium, Cobalt, Iron, Manganese, Nickel, Silver, and Zinc by Flame Atomic Absorption Spectroscopy 23 to 34
1.3 This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in Section 5 and Note 1.
Document History