ASTM International - ASTM E54-80(1996)

Standard Test Methods for Chemical Analysis of Special Brasses and Bronzes (Withdrawn 2002)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1996
Status: inactive
Page Count: 8
ICS Code (Chemical analysis of metals): 77.040.30
ICS Code (Copper and copper alloys): 77.120.30
scope:

1.1 These test methods cover procedures for the chemical analysis of the commercial alloys known as copper-base alloy ingots for sand castings, forging rods, bars, and shapes; aluminum brass; manganese bronze; phosphor bronze; copper-silicon alloys; and similar alloys having chemical compositions within the following limits.

Whenever possible the technique and procedures for analysis should be checked against a National Institute of Standards and Technology standard sample having a composition comparable to the material being analyzed.

1.2 The test methods appear in the following order:

1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For precautions to be observed in these methods, refer to Practices E50.

Document History

ASTM E54-80(1996)
January 1, 1996
Standard Test Methods for Chemical Analysis of Special Brasses and Bronzes (Withdrawn 2002)
1.1 These test methods cover procedures for the chemical analysis of the commercial alloys known as copper-base alloy ingots for sand castings, forging rods, bars, and shapes; aluminum brass;...
Advertisement