ASTM International - ASTM A885/A885M-96(2002)

Standard Specification for Steel Sheet, Zinc and Aramid Fiber Composite Coated for Corrugated Steel Sewer, Culvert, and Underdrain Pipe (Withdrawn 2006)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 2002
Status: inactive
Page Count: 4
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

1.1 This specification covers steel sheet, composite coated, used in the manufacture of corrugated pipe used for sewers, culverts, and underdrains. The composite coating consists of a layer of aramid nonwoven fabric bonded by molten zinc to the steel sheet, to act as a bonding medium for asphalt coatings later applied to fabricated products. Material for this use is furnished in coils, flat in cut lengths, and corrugated in cut lengths.

1.2 The values stated in either inch-pound units or SI units are to be regarded separately as the standard. Within the text, the SI units are shown in brackets. The values stated in each system are not equivalents; therefore, each system must be used independent of the other. Combining values from the two systems may result in nonconformance with the specification.

1.3 This specification and some referenced specifications are expressed in both inch-pound and SI units. If the order specifies the applicable "M" specification designation, the product shall be furnished to SI units.

Note 1-Steel sheet with other metallic coatings is described in Specification A 929/A 929M.

Document History

April 10, 2002
Standard Specification for Steel Sheet, Zinc and Aramid Fiber Composite Coated for Corrugated Steel Sewer, Culvert, and Underdrain Pipe
1.1 This specification covers steel sheet, composite coated, used in the manufacture of corrugated pipe used for sewers, culverts, and underdrains. The composite coating consists of a layer of aramid...
ASTM A885/A885M-96(2002)
April 10, 2002
Standard Specification for Steel Sheet, Zinc and Aramid Fiber Composite Coated for Corrugated Steel Sewer, Culvert, and Underdrain Pipe (Withdrawn 2006)
1.1 This specification covers steel sheet, composite coated, used in the manufacture of corrugated pipe used for sewers, culverts, and underdrains. The composite coating consists of a layer of aramid...
Advertisement