ASTM International - ASTM E75-76(1996)
Standard Test Methods for Chemical Analysis of Copper-Nickel and Copper-Nickel-Zinc Alloys
| Organization: | ASTM International |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Chemical analysis of metals): | 77.040.30 |
| ICS Code (Copper and copper alloys): | 77.120.30 |
scope:
1.1 These test methods cover procedures for the chemical analysis of copper-nickel and copper-nickel-zinc alloys having chemical compositions within the following limits:
Element Concentration Range, % Copper 40 and over Nickel A 10 to 50 Zinc B 0 to 40 Lead 0 to 15 Tin 0 to 10 Iron 0.00 to 2 Manganese 0.00 to 2 Cobalt 0.00 to 0.5 A Includes cobalt. B In the case of copper-base alloys containing 5 % and over of zinc, the zinc is usually calculated by difference.
Whenever possible the technique and procedures for analysis should be checked against a National Institute of Standards and Technology standard sample having a composition comparable to the material being analyzed.
1.2 The test methods appear in the following order:
Sections Cobalt: Alpha-Nitroso-Beta-N
1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For precautions to be observed in these test methods, refer to Practices E50.
Document History