ASTM International - ASTM D4103-90(2009)
Standard Practice for Preparation of Substrate Surfaces for Coefficient of Friction Testing
| Organization: | ASTM International |
| Publication Date: | 1 March 2009 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (59.080.60): | 59.080.60 |
| ICS Code (Floor coverings): | 97.150 |
significance And Use:
The reliability of any of the practices using panels prepared by these procedures may be dependent upon the manner and care in which the test panels are prepared. Having these practices in a... View More
scope:
1.1 This practice covers procedures for the preparation of OVCT (Official Vinyl Composition Tile) and wood panels for subsequent use in tests to measure the coefficient of friction.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History