ASTM International - ASTM C878/C878M-09
Standard Test Method for Restrained Expansion of Shrinkage-Compensating Concrete
| Organization: | ASTM International |
| Publication Date: | 15 June 2009 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Concrete and concrete products): | 91.100.30 |
significance And Use:
Since the potential for expansion, under conditions of controlled restraint, of concrete made with shrinkage-compensati
scope:
1.1 This test method covers the determination of the expansion of concrete made with shrinkage-compensati
1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. (Warning-Fresh hydraulic cementitious mixtures are caustic and may cause chemical burns to skin and tissue upon prolonged exposure. )
Document History