ASTM International - ASTM C1502-09

Standard Test Method for Determination of Total Chlorine and Fluorine in Uranium Dioxide and Gadolinium Oxide

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2009
Status: inactive
Page Count: 5
ICS Code (Fissile materials and nuclear fuel technology): 27.120.30
significance And Use:

The method is designed to show whether or not the tested materials meet the specifications as given in either Specification C 753, C 776, C 888 or C 922.

scope:

1.1 This test method covers the determination of chlorine and fluorine in nuclear-grade uranium dioxide (UO2) powder and pellets, nuclear grade gadolinium oxide (Gd2O3) powder and gadolinium oxide-uranium oxide (Gd2O3-UO2) powder and pellets.

1.2 With a 2 gram UO2 sample size the detection limit of the method is 4 µg/g for chlorine and 2 µg/g for fluorine. The maximum concentration determined with a 2 gram sample is 500 µg/g for both chlorine and fluorine. The sample size used in this test method can vary from 1 to 10 grams resulting in a corresponding change in the detection limits and range.

1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2024
Standard Test Method for Determination of Total Chlorine and Fluorine in Uranium Dioxide and Gadolinium Oxide
1.1 This test method covers the determination of chlorine and fluorine in nuclear-grade uranium dioxide (UO2) powder and pellets, nuclear grade gadolinium oxide (Gd2O3) powder and gadolinium...
January 15, 2016
Standard Test Method for Determination of Total Chlorine and Fluorine in Uranium Dioxide and Gadolinium Oxide
1.1 This test method covers the determination of chlorine and fluorine in nuclear-grade uranium dioxide (UO2) powder and pellets, nuclear grade gadolinium oxide (Gd2O3 ) powder and gadolinium...
ASTM C1502-09
June 1, 2009
Standard Test Method for Determination of Total Chlorine and Fluorine in Uranium Dioxide and Gadolinium Oxide
1.1 This test method covers the determination of chlorine and fluorine in nuclear-grade uranium dioxide (UO2) powder and pellets, nuclear grade gadolinium oxide (Gd2O3) powder and gadolinium...
June 10, 2001
Standard Test Method for Determination of Total Chlorine and Fluorine in Uranium Dioxide and Gadolinium Oxide
1.1 This test method covers the determination of chlorine and fluorine in nuclear-grade uranium dioxide (UO2) powder and pellets, nuclear grade gadolinium oxide (Gd2O3) powder and gadolinium...
Advertisement