ASTM International - ASTM E1129/E1129M-08e1

Standard Specification for Thermocouple Connectors

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 November 2008
Status: inactive
Page Count: 6
ICS Code (Temperature-measuring instruments): 17.200.20
significance And Use:

The widespread use of thermocouple connectors requires standardization of mating dimensions and performance characteristics.

This specification describes standardized thermocouple connector... View More

scope:

1.1 This specification covers separable single-circuit thermocouple connectors with two round pins. Connectors covered by this specification must be rated for continuous use to at least 300 °F (150 °C), but they may optionally be rated higher.

1.2 This specification does not cover multiple-circuit connectors, multi-pin connectors, miniature connectors, or connectors intended primarily for panel mounting. High temperature connectors (for example, those designed for continuous use at temperatures above approximately 500 °F (260 °C)) are not intended to be covered by this specification.

1.3 The values stated in either inch-pound units or SI units are to be regarded separately as standard.

1.4 The following precautionary statement pertains only to the test method portion, Section 9, of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers separable single-circuit thermocouple connectors with two round pins. The widespread use of thermocouple connectors requires standardization of mating dimensions and... View More

Document History

November 1, 2024
Standard Specification for Thermocouple Connectors
1.1 This specification covers separable single-circuit thermocouple connectors with two round pins. Connectors covered by this specification must be rated for continuous use to at least 300?°F...
November 1, 2019
Standard Specification for Thermocouple Connectors
1.1 This specification covers separable single-circuit thermocouple connectors with two round pins. Connectors covered by this specification must be rated for continuous use to at least 300 °F...
December 1, 2015
Standard Specification for Thermocouple Connectors
1.1 This specification covers separable single-circuit thermocouple connectors with two round pins. Connectors covered by this specification must be rated for continuous use to at least 300°F...
September 1, 2014
Standard Specification for Thermocouple Connectors
1.1 This specification covers separable single-circuit thermocouple connectors with two round pins. Connectors covered by this specification must be rated for continuous use to at least 300 °F (150...
ASTM E1129/E1129M-08e1
November 15, 2008
Standard Specification for Thermocouple Connectors
1.1 This specification covers separable single-circuit thermocouple connectors with two round pins. Connectors covered by this specification must be rated for continuous use to at least 300 °F (150...
October 10, 2002
Standard Specification for Thermocouple Connectors
1.1 This specification covers separable single-circuit thermocouple connectors with two round pins. Connectors covered by this specification must be rated for continuous use to at least 300°F...
November 10, 1998
Standard Specification for Thermocouple Connectors
1.1 This specification covers separable single-circuit thermocouple connectors with two round pins. Connectors covered by this specification must be rated for continuous use to at least 300°F...
Advertisement