ASTM International - ASTM E133-92(2000)e1

Standard Specification for Distillation Equipment

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2000
Status: inactive
Page Count: 4
ICS Code (Laboratory ware and related apparatus): 71.040.20
scope:

1.1 This specification covers distillation equipment used in the following ASTM test methods: D86, D216, D447, D850, and (For approved alternative requirements only.) Test Method D1078.

1.2 Some items of equipment included in this specification are common to all methods; other items are not. Therefore, those portions of this specification pertinent to the need must be selected.

1.3 The values stated in inch-pound units are to be regarded as the standard. The metric equivalents in inch-pound units may be approximate.

Document History

January 1, 2022
Standard Specification for Distillation Equipment
1.1 This specification covers distillation equipment used in the following ASTM test methods: D86, D850, and (for approved alternative requirements only) Test Method D1078. 1.2 Some items of...
September 1, 2016
Standard Specification for Distillation Equipment
1.1 This specification covers distillation equipment used in the following ASTM test methods: D86, D850, and (for approved alternative requirements only) Test Method D1078. 1.2 Some items of...
July 1, 2010
Standard Specification for Distillation Equipment
1.1 This specification covers distillation equipment used in the following ASTM test methods: D86, D850, and (for approved alternative requirements only) Test Method D1078. 1.2 Some items of...
October 1, 2005
Standard Specification for Distillation Equipment
1.1 This specification covers distillation equipment used in the following ASTM test methods: D 86, D 850, and (for approved alternative requirements only) Test Method D 1078. 1.2 Some items of...
January 1, 2000
Standard Specification for Distillation Equipment
1.1 This specification covers distillation equipment used in the following ASTM test methods: D86, D216, D447, D850, and (For approved alternative requirements only.) Test Method D1078. 1.2 Some...
ASTM E133-92(2000)e1
January 1, 2000
Standard Specification for Distillation Equipment
1.1 This specification covers distillation equipment used in the following ASTM test methods: D86, D216, D447, D850, and (For approved alternative requirements only.) Test Method D1078. 1.2 Some...
Advertisement