ASTM International - ASTM F2781-09

Standard Practice for Testing Forced Entry Resistance of Security Fence Systems

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2009
Status: inactive
Page Count: 8
ICS Code (Protection against crime): 13.310
significance And Use:

The success or failure of any attempt to forcefully penetrate a fence system is dependent upon three primary factors that collectively define the threat-the tools and devices employed, the number... View More

scope:

1.1 The forced entry resistance of fence systems is evaluated relative to three levels of forced entry threat using the limited hand tool inventory outlined in Table 1. It also establishes a system for rating the forced entry resistance of those systems (see Table 2). The tools specified to be used for testing at each threat level are those that are known to have a maximum destructive effect on structures and their sub-assemblies and are readily available to aggressors categorized as posing that level of threat.

1.1.1 Low Threat Level (L)-Specifically exempted from the inventory of available tools for the low (L) threat level category are power tools (gasoline, electric or hydraulic), and devices requiring more than one person to transport and operate.

1.1.2 Medium Threat Level (M)-Specifically exempted from the inventory of available tools for the medium (M) threat level category are power tools requiring an outside power source or self contained gasoline or battery driven tools and devices requiring more than two persons to transport and operate.

1.1.3 Aggressive Threat Level (A)-Specifically exempted from the inventory of available tools for the high (H) threat level category are devices requiring more than two persons to transport and operate.

Document History

October 1, 2021
Standard Practice for Testing Forced Entry, Ballistic and Low Impact Resistance of Security Fence Systems
5.1 The success or failure of any attempt to forcefully penetrate a fence system is dependent upon three primary factors that collectively define the threat-the tools and devices employed, the number...
November 1, 2015
Standard Practice for Testing Forced Entry, Ballistic and Low Impact Resistance of Security Fence Systems
5.1 The success or failure of any attempt to forcefully penetrate a fence system is dependent upon three primary factors that collectively define the threat—the tools and devices employed, the number...
July 1, 2010
Standard Practice for Testing Forced Entry, Ballistic and Low Impact Resistance of Security Fence Systems
1.1 The forced entry resistance of fence systems is evaluated relative to three levels of forced entry threat using the limited hand tool inventory outlined in Table 1. It also establishes a system...
ASTM F2781-09
July 1, 2009
Standard Practice for Testing Forced Entry Resistance of Security Fence Systems
The success or failure of any attempt to forcefully penetrate a fence system is dependent upon three primary factors that collectively define the threat—the tools and devices employed, the number of...
Advertisement