ASTM International - ASTM E157-88(1994)

Practice for Assigning Crystallographic Phase Designations in Metallic Systems (Withdrawn 1999)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1994
Status: inactive
Page Count: 3
scope:

1.1 This practice covers the assignment of designations for all alloy phases, based on the composition and crystal structure of each.

1.2 The practice makes possible the selection of a unique designation for each phase, except that in some cases an arbitrary lower case letter is used as described in 3.4 and 3.5.

1.3 The same designation shall be used for a given phase regardless of the system in which it appears (single component, binary, ternary, or polynary).

1.4 A procedure for selecting a temporary designation is also provided to cover those cases in which not enough information is available to assign the permanent designation.

Document History

ASTM E157-88(1994)
January 1, 1994
Practice for Assigning Crystallographic Phase Designations in Metallic Systems (Withdrawn 1999)
1.1 This practice covers the assignment of designations for all alloy phases, based on the composition and crystal structure of each. 1.2 The practice makes possible the selection of a unique...
Advertisement