ASTM International - ASTM E514/E514M-09

Standard Test Method for Water Penetration and Leakage Through Masonry

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2009
Status: inactive
Page Count: 5
ICS Code (Masonry): 91.080.30
significance And Use:

This test method provides information that aids in evaluating the effect of four principal variables: materials, coatings, wall design, and workmanship.

Water penetration and leakage... View More

scope:

1.1 This laboratory test method provides a procedure for determining the resistance to water penetration and leakage through unit masonry subjected to wind-driven rain.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For a specific hazard statement, see Section 6.

Document History

December 1, 2020
Standard Test Method for Water Penetration and Leakage Through Masonry
4.1 This test method provides information that aids in evaluating the effect of four principal variables: materials, coatings, wall design, and workmanship. 4.2 Water penetration and leakage through...
July 1, 2014
Standard Test Method for Water Penetration and Leakage Through Masonry
4.1 This test method provides information that aids in evaluating the effect of four principal variables: materials, coatings, wall design, and workmanship. 4.2 Water penetration and leakage through...
February 1, 2014
Standard Test Method for Water Penetration and Leakage Through Masonry
4.1 This test method provides information that aids in evaluating the effect of four principal variables: materials, coatings, wall design, and workmanship. 4.2 Water penetration and leakage through...
December 15, 2011
Standard Test Method for Water Penetration and Leakage Through Masonry
This test method provides information that aids in evaluating the effect of four principal variables: materials, coatings, wall design, and workmanship. Water penetration and leakage through masonry...
ASTM E514/E514M-09
August 1, 2009
Standard Test Method for Water Penetration and Leakage Through Masonry
This test method provides information that aids in evaluating the effect of four principal variables: materials, coatings, wall design, and workmanship. Water penetration and leakage through masonry...
Advertisement