ASTM International - ASTM E176-01a

Standard Terminology of Fire Standards

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 August 2001
Status: inactive
Page Count: 17
ICS Code (Environment. Health protection. Safety (Vocabularies)): 01.040.13
ICS Code (Fire protection): 13.220.20
scope:

1.1 This terminology covers terms, related definitions, and descriptions of terms used or likely to be used in fire-test-response standards, fire-hazard-assessment standards, and fire-risk-assessment standards. Definitions of terms are special-purpose definitions that are consistent with the standard definitions but are written to ensure that a specific fire-test-response standard, fire-hazard-assessment standard, or fire-risk-assessment standard is properly understood and precisely interpreted.

Note 1 - For additional information, refer to ASTM Policy on Fire Standards.

Advertisement