ASTM International - ASTM D5862-09
Standard Test Method for Evaluation of Engine Oils in Two-Stroke Cycle Turbo-Supercharged 6V92TA Diesel Engine (Withdrawn 2009)
| Organization: | ASTM International |
| Publication Date: | 15 April 2009 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Lubricants, industrial oils and related products): | 75.100 |
significance And Use:
This test method was developed to evaluate diesel engine oils for protection against ring and liner distress caused by high thermal and mechanical loading.
Liner scuffing and ring distress... View More
scope:
1.1 This test method describes a two-stroke cycle diesel engine test procedure for evaluating engine oils for certain high-temperature performance characteristics, particularly cylinder liner scuffing and piston ring face distress, but also including port plugging, slipper bushing, and piston skirt distress. Such oils include both single viscosity SAE grade and multiviscosity SAE grade oils used in diesel engines. It is commonly known as the 6V92TA test. (See Note 1.)
Note 1-Companion test methods used to evaluate other engine oil performance characteristics for specification requirements are discussed in Engine Oil tests-SAE J304.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.2.1 Exceptions-Where there is no direct SI equivalent, such as screw threads, National Pipe Threads/diameters, tubing size, or single source supply equipment specifications. Also, many of the figures still show inch-pound units.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific hazard statements are given in Sections 8, 10, 13, and 14.
1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4.1 Exceptions-Where there is no direct SI equivalent such as screw threads, National Pipe Threads/diameters, tubing size, or single source supply equipment specifications.
1.5 This test method is arranged as follows:
| Section | |
| Scope | 1 |
| Referenced Documents | 2 |
| Terminology | 3 |
| Summary of Test Method | 4 |
| Significance and Use | 5 |
| Apparatus-General Description | 6 |
| Apparatus-Laboratory | 7 |
| Apparatus-Test Engine | 8 |
| Test Engine | 8.1 |
| Engine Parts | 8.2 |
| Special Cleaning Procedures | 8.3 |
| Periodic Maintenance Inspections | 8.4 |
| Engine Build-up Procedures | 8.5 |
| Measurement Instrumentation | 9 |
| Temperatures | 9.1 |
| Pressures | 9.2 |
| Reagents and Materials | 10 |
| Test Fuel | 10.1 |
| Test Oil | 10.2 |
| Coolant | 10.3 |
| Sealing and Anti-seize Compounds | 10.4 |
| Hazards | 11 |
| Laboratory and Test Stand Calibration | 12 |
| Test Procedure | 13 |
| Pre-Test Procedure | 13.1 |
| Engine Operating Procedure | 13.2 |
| Periodic Measurements and Functions | 13.3 |
| Diagnostic Data Review | 13.4 |
| End of Test Procedure | 13.5 |
| Interpretation of Test Results | 14 |
| Parts Rating Area-Environment | 14.1 |
| Piston Rings | 14.2 |
| Cylinder Liner | 14.3 |
| Piston Pin Slipper Bushing | 14.4 |
| Rocker Arm Bushing | 14.6 |
| Referee Rating | 14.7 |
| Preparation of Report | 15 |
| Test Numbering | 15.1 |
| Operational Data | 15.2 |
| Photographs | 15.3 |
| Electronic Transmission of Test Results | 15.4 |
| Precision and Bias | 17 |
| Keywords | 18 |
| Annexes | |
| ASTM Test Monitoring Center | Annex A1 |
| Detailed Specifications and Drawings of Apparatus | Annex A2 |
| Engine Part Number Listing | Annex A3 |
| Test Fuel Analysis | A3.1 |
| Report Forms | Annex A5 |
| Data Dictionary | Annex A6 |
| Appendixes | |
| Oil Producer's Affidavit | Appendix X1 |
| Engine Build-up Forms | Appendix X2 |
Document History