ASTM International - ASTM A439-83(2009)

Standard Specification for Austenitic Ductile Iron Castings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2009
Status: inactive
Page Count: 6
ICS Code (Iron and steel castings): 77.140.80
scope:

1.1 This specification covers austenitic ductile iron castings, which are used primarily for their resistance to heat, corrosion, and wear, and for other special purposes.

1.2 Austenitic ductile iron, also known as austenitic nodular iron or austenitic spheroidal iron, is characterized by having its graphite substantially in a spheroidal form and substantially free of flake graphite. It contains some carbides and sufficient alloy content to produce an austenitic structure.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification covers austenitic ductile iron castings used for their resistance to heat, corrosion and wear. The castings shall be melt processed using cupolas, air furnaces, electric... View More

Document History

ASTM A439-83(2009)
May 1, 2009
Standard Specification for Austenitic Ductile Iron Castings
1.1 This specification covers austenitic ductile iron castings, which are used primarily for their resistance to heat, corrosion, and wear, and for other special purposes. 1.2 Austenitic ductile...
October 1, 2004
Standard Specification for Austenitic Ductile Iron Castings
This specification covers austenitic ductile iron castings used for their resistance to heat, corrosion and wear. The castings shall be melt processed using cupolas, air furnaces, electric furnaces...
October 10, 1999
Standard Specification for Austenitic Ductile Iron Castings
1.1 This specification covers austenitic ductile iron castings which are used primarily for their resistance to heat, corrosion, and wear, and for other special purposes. 1.2 Austenitic ductile...
Advertisement