ASTM International - ASTM F1015-03(2009)
Standard Test Method for Relative Abrasiveness of Synthetic Turf Playing Surfaces
| Organization: | ASTM International |
| Publication Date: | 1 July 2009 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Sports facilities): | 97.220.10 |
significance And Use:
Data obtained from the procedure of this test method are indicative of the relative abrasiveness of fabric or carpet type synthetic playing surfaces.
scope:
1.1 This test method is applicable to both laboratory and field measurement of synthetic turf surfaces used for sports.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History