ASTM International - ASTM D4030/D4030M-09

Standard Specification for Glass Fiber Cord and Sewing Thread

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2009
Status: inactive
Page Count: 5
ICS Code (Textile glass materials): 59.100.10
scope:

1.1 This specification covers the requirements for continuous glass filament sewing thread; and continuous filament cord, untreated and neoprene treated.

1.2 This specification is intended to assist ultimate users by designating the types of these products that are typical in the industry.

1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers the requirements for continuous glass filament sewing thread and untreated and neoprene treated, continuous filament cord; intended to assist ultimate users by designing... View More

Document History

June 1, 2023
Standard Specification for Glass Fiber Cord and Sewing Thread
1.1 This specification covers the requirements for continuous glass filament sewing thread; and continuous filament cord, untreated and neoprene treated. 1.2 This specification is intended to assist...
February 1, 2015
Standard Specification for Glass Fiber Cord and Sewing Thread
1.1 This specification covers the requirements for continuous glass filament sewing thread; and continuous filament cord, untreated and neoprene treated. 1.2 This specification is intended to assist...
ASTM D4030/D4030M-09
July 1, 2009
Standard Specification for Glass Fiber Cord and Sewing Thread
1.1 This specification covers the requirements for continuous glass filament sewing thread; and continuous filament cord, untreated and neoprene treated. 1.2 This specification is intended to assist...
July 1, 2009
Standard Specification for Glass Fiber Cord and Sewing Thread
1.1 This specification covers the requirements for continuous glass filament sewing thread; and continuous filament cord, untreated and neoprene treated. 1.2 This specification is intended to assist...
Advertisement