ASTM International - ASTM E227-90(1996)

Standard Test Method for Optical Emission Spectrometric Analysis of Aluminum and Aluminum Alloys by the Point-to-Plane Technique (Withdrawn 2002)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1996
Status: inactive
Page Count: 8
ICS Code (Aluminium and aluminium alloys): 77.120.10
scope:

1.1 This test method covers the spectrometric analysis of aluminum and aluminum alloys for the following elements in the concentration ranges indicated:

Concentration Element Range, % Copper 0.001 to 30.0 Silicon 0.001 to 14.0 Magnesium 0.001 to 11.0 Zinc 0.001 to 10.0 Nickel 0.001 to 10.0 Manganese 0.001 to 8.0 Tin 0.001 to 7.5 Silver 0.001 to 5.0 Iron 0.001 to 4.0 Chromium 0.001 to 4.0 Cadmium 0.001 to 2.0 Cobalt 0.001 to 2.0 Beryllium 0.001 to 1.2 Zirconium 0.001 to 1.0 Lead 0.002 to 0.7 Bismuth 0.001 to 0.7 Titanium 0.001 to 0.5 Calcium 0.001 to 0.2 Barium 0.001 to 0.05 Boron 0.001 to 0.05 Gallium 0.001 to 0.05 Sodium 0.001 to 0.05 Vanadium 0.001 to 0.05

1.2 The test method is applicable primarily to the control analysis of chill-cast samples. Other forms may be analyzed, provided that ( ) they are sufficiently massive to prevent undue heating, ( ) they permit machining flat surfaces having a minimum dimension of approximately 16 mm (1.6 in.), and ( ) reference materials of similar metallurgical condition and chemical composition are available.

1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM E227-90(1996)
January 1, 1996
Standard Test Method for Optical Emission Spectrometric Analysis of Aluminum and Aluminum Alloys by the Point-to-Plane Technique (Withdrawn 2002)
1.1 This test method covers the spectrometric analysis of aluminum and aluminum alloys for the following elements in the concentration ranges indicated: Concentration Element Range, % Copper 0.001 to...
Advertisement