ASTM International - ASTM D5047-09

Standard Specification for Polyethylene Terephthalate Film and Sheeting

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2009
Status: inactive
Page Count: 3
ICS Code (Films and sheets): 83.140.10
scope:

1.1 This specification covers requirements for biaxially oriented polyethylene terephthalate film and sheeting in thicknesses from 1.5 μm (0.06 mil) to 355 μm (14.0 mil). For this specification, polyethylene terephthalate film and sheeting shall be defined as the material derived from terephthalic acid and ethylene glycol and shall consist of at least 90 % polyethylene terephthalate homopolymer. This specification does not apply to coated, coextruded, tinted, pigmented, or metallized film or sheeting.

1.2 Polyethylene terephthalate materials, being thermoplastic, are reprocessable and recyclable. This specification allows for the use of those polyethylene terephthalate plastic materials, provided that any specific requirements as governed by the producer and end user are met.

1.3 The values stated in SI units are to be regarded as standard. The values given in parentheses are for information only.

Note 1-There is no known ISO equivalent to this specification.

Note 2-Film is defined as sheeting having a thickness of ≤250 microns (0.010 in.).

abstract:

This specification establishes the dimensional (length and width, thickness, and weight) requirements for biaxially oriented polyethylene terephthalate film and sheeting, both virgin and recycled.... View More

Document History

November 1, 2023
Standard Specification for Polyethylene Terephthalate Film and Sheeting
1.1 This specification covers requirements for biaxially oriented polyethylene terephthalate film and sheeting in thicknesses from 1.5 μm (0.06 mil) to 355 μm (14.0 mil). For this specification,...
March 1, 2017
Standard Specification for Polyethylene Terephthalate Film and Sheeting
1.1 This specification covers requirements for biaxially oriented polyethylene terephthalate film and sheeting in thicknesses from 1.5 μm (0.06 mil) to 355 μm (14.0 mil). For this specification,...
ASTM D5047-09
September 1, 2009
Standard Specification for Polyethylene Terephthalate Film and Sheeting
1.1 This specification covers requirements for biaxially oriented polyethylene terephthalate film and sheeting in thicknesses from 1.5 μm (0.06 mil) to 355 μm (14.0 mil). For this specification,...
April 1, 2005
Standard Specification for Polyethylene Terephthalate Film and Sheeting
1.1 This specification covers requirements for biaxially oriented polyethylene terephthalate film and sheeting in thicknesses from 1.5 m [0.06 mil] to 35.5 m [14.0 mil]. For this specification,...
December 1, 2003
Standard Specification for Polyethylene Terephthalate Film and Sheeting
1.1 This specification covers requirements for biaxially oriented polyethylene terephthalate film and sheeting in thicknesses from 1.5 m (0.06 mil) to 35.5 m (14.0 mil). For this specification...
January 1, 1995
Standard Specification for Polyethylene Terephthalate Film and Sheeting
1.1 This specification covers requirements for biaxially oriented polyethylene terephthalate film and sheeting in thicknesses from 1.5 [mu]m (0.06 mil) to 35.5 [mu]m (14.0 mil). For this...
Advertisement