ASTM International - ASTM D3122-95(2009)

Standard Specification for Solvent Cements for Styrene-Rubber (SR) Plastic Pipe and Fittings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2009
Status: inactive
Page Count: 4
ICS Code (Adhesives): 83.180
scope:

1.1 This specification provides general requirements for styrene-rubber solvent cements to be used in joining styrene-rubber (SR) plastic pipe and fittings.

1.2 A recommended procedure for joining styrene-rubber pipe and fittings is given in the appendix.

1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.4 The following safety hazards caveat pertains only to the test methods portion, Section 6, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification provides general requirements for styrene-rubber solvent cements used in joining styrene-rubber (SR) plastic pipe and fittings. A recommended procedure for joining... View More

Document History

November 1, 2021
Standard Specification for Solvent Cements for Styrene-Rubber (SR) Plastic Pipe and Fittings
1.1 This specification provides general requirements for styrene-rubber solvent cements to be used in joining styrene-rubber (SR) plastic pipe and fittings. 1.2 A recommended procedure for joining...
August 1, 2015
Standard Specification for Solvent Cements for Styrene-Rubber (SR) Plastic Pipe and Fittings
1.1 This specification provides general requirements for styrene-rubber solvent cements to be used in joining styrene-rubber (SR) plastic pipe and fittings. 1.2 A recommended procedure for joining...
ASTM D3122-95(2009)
May 1, 2009
Standard Specification for Solvent Cements for Styrene-Rubber (SR) Plastic Pipe and Fittings
1.1 This specification provides general requirements for styrene-rubber solvent cements to be used in joining styrene-rubber (SR) plastic pipe and fittings. 1.2 A recommended procedure for joining...
September 10, 1995
Standard Specification for Solvent Cements for Styrene-Rubber (SR) Plastic Pipe and Fittings
1.1 This specification provides general requirements for styrene-rubber solvent cements to be used in joining styrene-rubber (SR) plastic pipe and fittings. 1.2 A recommended procedure for joining...
January 1, 1995
Standard Specification for Solvent Cements for Styrene-Rubber (SR) Plastic Pipe and Fittings
1.1 This specification provides general requirements for styrene-rubber solvent cements to be used in joining styrene-rubber (SR) plastic pipe and fittings. 1.2 A recommended procedure for joining...
Advertisement