ASTM International - ASTM C1492-03(2009)

Standard Specification for Concrete Roof Tile

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 September 2009
Status: inactive
Page Count: 7
ICS Code (Roofs): 91.060.20
scope:

1.1 This specification covers concrete tiles intended for the use as roof covering where durability and appearance are required to provide a weather-resistant surface of specified design.

1.2 Tiles are manufactured from portland cement, water, and mineral aggregates with or without the inclusion of other materials.

1.3 Tiles are shaped during manufacturing by molding, pressing, or extrusion. The shaping    method can be used to describe the tile.

1.4 Other constituents, such as chemical and mineral admixtures established as suitable for use in concrete, shall conform to ASTM standard specifications where applicable, or shall be shown by tests or experience not to be detrimental to the durability of concrete.

1.5 Tiles are generally planar or undulating rectangular shapes available in a variety of cross-sectional areas profiles, shapes, sizes, surface textures, and colors.

Note 1-Concrete roof tiles covered by this specification are made from lightweight or normal weight aggregates, or both.

Note 2-When particular features are desired, such as color, surface texture for appearance, or other special features, such properties should be specified by the purchaser. However. the local sellers should be consulted as to the availability of concrete roof tile having a desired feature.

1.6 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification deals with the standards for concrete tiles intended for use as roof covering where durability and appearance are required to provide a weather-resistant surface of specified... View More

Document History

March 1, 2022
Standard Specification for Concrete Roof Tile
1.1 This specification covers concrete tiles intended for the use as roof covering where durability and appearance are required to provide a weather-resistant surface of specified design. 1.2 Tiles...
December 1, 2016
Standard Specification for Concrete Roof Tile
1.1 This specification covers concrete tiles intended for the use as roof covering where durability and appearance are required to provide a weather-resistant surface of specified design. 1.2 Tiles...
ASTM C1492-03(2009)
September 15, 2009
Standard Specification for Concrete Roof Tile
1.1 This specification covers concrete tiles intended for the use as roof covering where durability and appearance are required to provide a weather-resistant surface of specified design. 1.2 Tiles...
July 10, 2003
Standard Specification for Concrete Roof Tile
1.1 This specification covers concrete tiles intended for the use as roof covering where durability and appearance are required to provide a weather-resistant surface of specified design. 1.2 Tiles...
January 10, 2001
Standard Specification for Concrete Roof Tile
1.1 This specification covers concrete tiles intended for the use as roof covering where durability and appearance are required to provide a weather-resistant surface of specified design. 1.2 Tiles...
Advertisement