ASTM International - ASTM D3782-02(2008)
Standard Performance Specification for Men's and Boys' Knitted Dress Suit Fabrics and Knitted Sportswear Jacket, Slack, and Trouser Fabrics
| Organization: | ASTM International |
| Publication Date: | 1 August 2008 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Clothes): | 61.020 |
significance And Use:
Knitted fabrics should meet all of the requirements in Table 1 to be suitable for use in the manufacture of dress suits and sportswear jackets, slacks, and trousers for men and boys.
It is... View More
scope:
1.1 This performance specification covers men's and boys' knitted dress suit and knitted sportswear jacket, slack, and trouser fabrics composed of any textile fiber or mixture of textile fibers.
1.2 This performance specification is not applicable to knitted fabrics used for interlinings.
1.3 These requirements apply to the length and width directions for those properties where fabric direction is pertinent.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History