ASTM International - ASTM E263-00
Standard Test Method for Measuring Fast-Neutron Reaction Rates by Radioactivation of Iron
| Organization: | ASTM International |
| Publication Date: | 10 January 2000 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Radiation measurements): | 17.240 |
| ICS Code (Fissile materials and nuclear fuel technology): | 27.120.30 |
scope:
1.1 This test method describes procedures for measuring reaction rates by the activation reaction Fe (n,p) Mn.
1.2 This activation reaction is useful for measuring neutrons with energies above approximately 2.2 MeV and for irradiation times up to about 3 years (for longer irradiations, see Practice E261).
1.3 With suitable techniques, fission-neutron fluence rates above 10 cm [dot]s can be determined. However, in the presence of a high thermal-neutron fluence rate (for example, >2 X 10 cm [dot]s , Mn depletion should be investigated.
1.4 Detailed procedures for other fast-neutron detectors are referenced in Practice E261.
1.5 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History