ASTM International - ASTM E1561-93(2009)

Standard Practice for Analysis of Strain Gage Rosette Data

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2009
Status: inactive
Page Count: 4
ICS Code (Other methods of testing of metals): 77.040.99
scope:

1.1 The two primary uses of three-element strain gage rosettes are (a) to determine the directions and magnitudes of the principal surface strains and (b) to determine residual stresses. Residual stresses are treated in a separate ASTM standard, Test Method E 837. This practice defines a reference axis for each of the two principal types of rosette configurations used and presents equations for data analysis. This is important for consistency in reporting results and for avoiding ambiguity in data analysis-especially when computers are used. There are several possible sets of equations, but the set presented here is perhaps the most common.

abstract:

This practice defines a reference axis for each of the two principal types of rosette configurations and the equations used for three-element strain gage rosette data analysis. The primary uses of... View More

Document History

September 1, 2020
Standard Practice for Analysis of Strain Gage Rosette Data
1.1 The two primary uses of three-element strain gage rosettes are (a) to determine the directions and magnitudes of the principal surface strains and (b) to determine residual stresses. Residual...
April 15, 2014
Standard Practice for Analysis of Strain Gage Rosette Data
1.1 The two primary uses of three-element strain gage rosettes are (a) to determine the directions and magnitudes of the principal surface strains and (b) to determine residual stresses. Residual...
ASTM E1561-93(2009)
September 1, 2009
Standard Practice for Analysis of Strain Gage Rosette Data
1.1 The two primary uses of three-element strain gage rosettes are (a) to determine the directions and magnitudes of the principal surface strains and (b) to determine residual stresses. Residual...
June 10, 2003
Standard Practice for Analysis of Strain Gage Rosette Data
1.1 The two primary uses of three-element strain gage rosettes are (a) to determine the directions and magnitudes of the principal surface strains and (b) to determine residual stresses. Residual...
April 10, 1998
Standard Practice for Analysis of Strain Gage Rosette Data
1.1 The two primary uses of three-element strain gage rosettes are (a) to determine the directions and magnitudes of the principal surface strains and (b) to determine residual stresses. Residual...
Advertisement