ASTM International - ASTM E272-99
Standard Reference Radiographs for High-Strength Copper-Base and Nickel-Copper Alloy Castings
| Organization: | ASTM International |
| Publication Date: | 10 December 1999 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Non-destructive testing of metals): | 77.040.20 |
| ICS Code (Copper products): | 77.150.30 |
| ICS Code (Nickel and chromium products): | 77.150.40 |
scope:
1.1 These reference radiographs illustrate various types and degrees of discontinuities occurring in high-strength copper-base, nickel-copper, and related types of alloys.
1.2 These reference radiographs are reproductions of original radiographs that contain indications of discontinuities in sand-cast manganese-nickel-alu
1.3 The values stated in inch-pound units are to be regarded as the standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History