ASTM International - ASTM E280-98

Standard Reference Radiographs for Heavy-Walled (4 1/2 to 12-in. (114 to 305-mm)) Steel Castings

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 1998
Status: inactive
Page Count: 3
ICS Code (Non-destructive testing of metals): 77.040.20
ICS Code (Iron and steel castings): 77.140.80
scope:

1.1 These reference radiographs are reproductions of original radiographs and are supplied as a means of establishing the categories and severity levels of discontinuities in steel castings that may be revealed by radiographic examination. They may be used in accordance with contractual specifications.

1.2 Radiographs for evaluation are to be compared with these reference radiographs for classification on the basis of the category and severity level of the discontinuity. These reference radiographs are applicable to nominal section thicknesses of 4 1/2 to 12 in. (114 to 305 mm).

1.3 These reference radiographs consist of two set as follows:

1.3.1 2-MV X Rays and Cobalt-60 -This includes cobalt-60 or equivalent isotope radiation and from 2 MV up to 4 MV X rays.

1.3.2 4-MV to 30-MV X rays.

1.4 Each set is for comparison only with the radiographs produced with equivalent radiation and consists of three categories of graded discontinuities in increasing severity levels, and three categories of ungraded discontinuities furnished as examples only, as follows:

1.4.1 Category A -Gas porosity; severity levels 1 through 5.

1.4.2 Category B -Sand and slag inclusions; severity levels 1 through 5.

1.4.3 Category C -Shrinkage; 3 types:

1.4.3.1 Type 1 -Severity levels 1 through 5.

1.4.3.2 Type 2 -Severity levels 1 through 5.

1.4.3.3 Type 3 -Severity levels 1 through 5.

1.4.4 Category D -Crack; one illustration D5 in pre-1972 documents.

1.4.5 Category E -Hot tear; one illustration D3 in pre-1972 documents.

1.4.6 Category F -Insert; one illustration EB2 in pre-1972 documents.

1.5 The use of this document is not intended to be restricted to the specific energy level or to the absolute thickness limits that are contained in the document title. The title is intended to be descriptive and not restrictive. The document may be used, where there is no other applicable document, for other energy levels or thicknesses, or both, for which it is found to be applicable and for which agreement has been reached between purchaser and manufacturer.

Note 1-The two sets of reference radiographs consist of 56 radiographic reproductions (28 for each set) in 8 1/2 by 11-in. ring binders. In 1972, the number of categories was increased from five to six and the number of radiographic reproductions reduced from 37 to 28 for each set.

1.6 The values stated in inch-pound units are to be regarded as the standard.

Document History

July 1, 2026
Standard Reference Radiographs for Heavy-Walled (412 to 12 in. (114 to 305 mm)) Steel Castings
1.1 These reference radiographs illustrate various categories, types, and severity levels of discontinuities occurring in steel castings that have section thicknesses of 41/2 in. to 12?in. (114?mm to...
July 1, 2021
Standard Reference Radiographs for Heavy-Walled (412 to 12 in. (114 to 305 mm)) Steel Castings
1.1 These reference radiographs2 illustrate various categories, types, and severity levels of discontinuities occurring in steel castings that have section thicknesses of 41/2 to 12?in. (114 to 305...
December 1, 2019
Standard Reference Radiographs for Heavy-Walled (412 to 12 in. (114 to 305 mm)) Steel Castings
1.1 These reference radiographs2 illustrate various categories, types, and severity levels of discontinuities occurring in steel castings that have section thicknesses of 41/2 to 12 in. (114 to 305...
September 1, 2015
Standard Reference Radiographs for Heavy-Walled (412 to 12 in. (114 to 305 mm)) Steel Castings
1.1 These reference radiographs2 illustrate various categories, types, and severity levels of discontinuities occurring in steel castings that have section thicknesses of 41/2 to 12 in. (114 to 305...
January 1, 2010
Standard Reference Radiographs for Heavy-Walled (4½ to 12-in. (114 to 305-mm)) Steel Castings
1.1 These reference radiographs illustrate various categories, types, and severity levels of discontinuities occurring in steel castings that have section thicknesses of 4 ½ to 12 in. (114 to 305...
January 1, 2004
Standard Reference Radiographs for Heavy-Walled (4 ½ to 12-in. [114 to 305-mm]) Steel Castings
1.1 These reference radiographs for heavy-walled steel castings are applicable to nominal section thicknesses of 4 ½ to 12 in. [114 to 305 mm] and consists of two sets as follows: 1.1.1 2-MV X rays...
ASTM E280-98
May 10, 1998
Standard Reference Radiographs for Heavy-Walled (4 1/2 to 12-in. (114 to 305-mm)) Steel Castings
1.1 These reference radiographs are reproductions of original radiographs and are supplied as a means of establishing the categories and severity levels of discontinuities in steel castings that may...
Advertisement