DS/ISO 3019-3

Hydraulic fluid power - Positive displacement pumps and moto rs - Dimensions and identification code for mounting flanges and shaft ends - Part 3: Polygonal flanges (including circu lar flanges)

inactive
Organization: DS
Publication Date: 12 January 1989
Status: inactive
scope:

ISO 3019/3 specifies diemnsions and an identification code for m ounting flanges of positive displacement hydraulic fluid power p umps and motors whose geometry cannot accept a flange covered in part 2. 1.2 It also specifies dimensions and an identification code for positive displacemnet hydraulic fluid power pump and mo tor shaft ends of the following types: cylindrical shaft end wit h key; conical shaft end with key and external thread. NOTE A se ries of metric involute spline shaft ends will be added later ta king into account ISO 4156. 1.3 establishes a metric series of m

Document History

November 18, 1991
Hydraulic fluid power - Positive displacement pumps and motors - Dimensions and identification code for mounting flanges and shaft ends - Part 3: Polygonal flanges (including circular flanges)
The standard specifies dimensions and establishes an identification code for mounting flanges of positive displacement rotary hydraulic fluid power pumps and motors having a geometry which cannot...
DS/ISO 3019-3
January 12, 1989
Hydraulic fluid power - Positive displacement pumps and moto rs - Dimensions and identification code for mounting flanges and shaft ends - Part 3: Polygonal flanges (including circu lar flanges)
ISO 3019/3 specifies diemnsions and an identification code for m ounting flanges of positive displacement hydraulic fluid power p umps and motors whose geometry cannot accept a flange covered in part...
Advertisement