ASTM International - ASTM E288-94(1998)

Standard Specification for Laboratory Glass Volumetric Flasks

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 1998
Status: inactive
Page Count: 2
ICS Code (Laboratory ware and related apparatus): 71.040.20
scope:

1.1 This specification covers requirements for glass volumetric flasks of precision and general-purpose grades suitable for laboratory purposes.

1.1.1 Class A -Each flask of precision grade shall be marked with the letter "A" to signify compliance with applicable construction and accuracy requirements. Flasks may be marked with an identification number (serial number) at the option of the manufacturer.

1.1.2 Class B -General purpose flasks are of the same basic design as Class A flasks. However, volumetric tolerances for Class B flasks shall be within twice the specified range allowed for Class A flasks. These flasks need not be marked with their class designation.

Note 1-Specifications for microvolumetric flasks in sizes from 1 mL to 25 mL, inclusive, are given in Specification E237. Note 2-The Twelfth General (International) Conference on Weights and Measures redefined the litre as a "special name for the cubic decimetre," but agreed to permit continuance of the terms litre, millilitre, and mL, except in association with measurements of the highest precision. For volumetric glassware the difference between the old and new meanings of litre is negligible. Therefore, either mL or cm may be marked on ware covered by this Specification.

Document History

July 1, 2025
Standard Specification for Laboratory Glass Volumetric Flasks
1.1 This specification covers requirements for glass volumetric flasks of precision and general-purpose grades suitable for laboratory purposes. 1.1.1 Class A—Each flask of precision grade shall be...
November 1, 2017
Standard Specification for Laboratory Glass Volumetric Flasks
1.1 This specification covers requirements for glass volumetric flasks of precision and general-purpose grades suitable for laboratory purposes. 1.1.1 Class A—Each flask of precision grade shall be...
April 1, 2010
Standard Specification for Laboratory Glass Volumetric Flasks
1.1 This specification covers requirements for glass volumetric flasks of precision and general-purpose grades suitable for laboratory purposes. 1.1.1 Class A—Each flask of precision grade shall be...
April 1, 2006
Standard Specification for Laboratory Glass Volumetric Flasks
1.1 This specification covers requirements for glass volumetric flasks of precision and general-purpose grades suitable for laboratory purposes. 1.1.1 Class AEach flask of precision grade shall be...
January 10, 2003
Standard Specification for Laboratory Glass Volumetric Flasks
1.1 This specification covers requirements for glass volumetric flasks of precision and general-purpose grades suitable for laboratory purposes. 1.1.1 Class A—Each flask of precision grade shall be...
ASTM E288-94(1998)
October 10, 1998
Standard Specification for Laboratory Glass Volumetric Flasks
1.1 This specification covers requirements for glass volumetric flasks of precision and general-purpose grades suitable for laboratory purposes. 1.1.1 Class A -Each flask of precision grade shall be...
Advertisement