ASTM International - ASTM B127-05(2009)

Standard Specification for Nickel-Copper Alloy (UNS N04400) Plate, Sheet, and Strip

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2009
Status: inactive
Page Count: 6
ICS Code (Nickel and chromium products): 77.150.40
scope:

1.1 This specification covers rolled nickel-copper alloy (UNS N04400)* plate, sheet, and strip.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers rolled nickel-copper alloy (UNS N04400) plate, sheet, and strip. The matreial shall conform to the required chemical composition for nickel, copper, iron, manganese,... View More

Document History

November 1, 2025
Standard Specification for Nickel-Copper Alloy Plate, Sheet, and Strip
1.1 This specification2 covers rolled nickel-copper alloy (UNS N04400)3 plate, sheet, and strip. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in...
November 1, 2019
Standard Specification for Nickel-Copper Alloy Plate, Sheet, and Strip
1.1 This specification2 covers rolled nickel-copper alloy (UNS N04400)3 plate, sheet, and strip. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in...
October 1, 2014
Standard Specification for Nickel-Copper Alloy (UNS N04400) Plate, Sheet, and Strip
1.1 This specification2 covers rolled nickel-copper alloy (UNS N04400)3 plate, sheet, and strip. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in...
ASTM B127-05(2009)
October 1, 2009
Standard Specification for Nickel-Copper Alloy (UNS N04400) Plate, Sheet, and Strip
1.1 This specification covers rolled nickel-copper alloy (UNS N04400)* plate, sheet, and strip. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in...
May 1, 2005
Standard Specification for Nickel-Copper Alloy (UNS N04400) Plate, Sheet, and Strip
1.1 This specification covers rolled nickel-copper alloy (UNS N04400)* plate, sheet, and strip. 1.2 The values stated in inch-pound units are to be regarded as the standard. The other values given...
August 10, 1998
Standard Specification for Nickel-Copper Alloy (UNS N04400) Plate, Sheet, and Strip
1.1 This specification covers rolled nickel-copper alloy (UNS N04400)* plate, sheet, and strip. 1.2 The values stated in inch-pound units are to be regarded as the standard. The other values given...
January 1, 1993
Standard Specification for Nickel-Copper Alloy (UNS N04400) Plate, Sheet, and Strip
A description is not available for this item.
Advertisement