ASTM International - ASTM C4-04(2009)

Standard Specification for Clay Drain Tile and Perforated Clay Drain Tile

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2009
Status: inactive
Page Count: 6
ICS Code (Mineral materials and products): 91.100.15
scope:

1.1 This specification establishes the criteria for acceptance, prior to installation, of drain tile and perforated drain tile to be used for underdrainage, filter fields, leaching fields, and similar subdrainage installations.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 The following safety hazards caveat pertains only to the Test Methods portion of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1-Attention is called to Test Methods C 301 and Terminology C 896.

Document History

October 1, 2023
Standard Specification for Clay Drain Tile and Perforated Clay Drain Tile
1.1 This specification establishes the criteria for acceptance, prior to installation, of drain tile and perforated drain tile to be used for underdrainage, filter fields, leaching fields, and...
September 1, 2018
Standard Specification for Clay Drain Tile and Perforated Clay Drain Tile
1.1 This specification establishes the criteria for acceptance, prior to installation, of drain tile and perforated drain tile to be used for underdrainage, filter fields, leaching fields, and...
September 1, 2014
Standard Specification for Clay Drain Tile and Perforated Clay Drain Tile
1.1 This specification establishes the criteria for acceptance, prior to installation, of drain tile and perforated drain tile to be used for underdrainage, filter fields, leaching fields, and...
ASTM C4-04(2009)
October 1, 2009
Standard Specification for Clay Drain Tile and Perforated Clay Drain Tile
1.1 This specification establishes the criteria for acceptance, prior to installation, of drain tile and perforated drain tile to be used for underdrainage, filter fields, leaching fields, and...
October 1, 2004
Standard Specification for Clay Drain Tile and Perforated Clay Drain Tile
1.1 This specification establishes the criteria for acceptance, prior to installation, of drain tile and perforated drain tile to be used for underdrainage, filter fields, leaching fields, and...
October 1, 2004
Standard Specification for Clay Drain Tile and Perforated Clay Drain Tile
1.1 This specification establishes the criteria for acceptance, prior to installation, of drain tile and perforated drain tile to be used for underdrainage, filter fields, leaching fields, and...
February 10, 2003
Standard Specification for Clay Drain Tile and Perforated Clay Drain Tile
1.1 This specification establishes the criteria for acceptance, prior to installation, of drain tile and perforated drain tile to be used for underdrainage, filter fields, leaching fields, and...
January 10, 2002
Standard Specification for Clay Drain Tile and Perforated Clay Drain Tile
1.1 This specification establishes the criteria for acceptance, prior to installation, of drain tile and perforated drain tile to be used for underdrainage, filter fields, leaching fields, and...
January 10, 2002
Standard Specification for Clay Drain Tile and Perforated Clay Drain Tile
1.1 This specification establishes the criteria for acceptance, prior to installation, of drain tile and perforated drain tile to be used for underdrainage, filter fields, leaching fields, and...
January 1, 1962
Standard Specifications For Clay Drain Tile
A description is not available for this item.
Advertisement