ASTM International - ASTM D4775/D4775M-09
Standard Specification for Identification and Configuration of Prefilled Syringes and Delivery Systems for Drugs (Excluding Pharmacy Bulk Packages)
| Organization: | ASTM International |
| Publication Date: | 1 October 2009 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Complete, filled transport packages): | 55.180.40 |
scope:
1.1 This specification covers the identification of:
1.1.1 The drug contained in the prefilled syringe or delivery system.
1.1.2 The concentration, volume, and total amount of the drug, and whether it is to be diluted prior to administration.
1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
Note 1-The values in SI units are the recommended values.
abstract:
This specification covers the identification of: drug contained in the prefilled syringe or delivery sysetm and the concentration, volume, and total amount of the drug, and whether it is to be... View More
Document History