ASTM International - ASTM E298-01

Standard Test Methods for Assay of Organic Peroxides

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 2001
Status: inactive
Page Count: 4
ICS Code (Other organic chemicals): 71.080.99
significance And Use:

Organic peroxides are widely used as chemical intermediates, catalysts, and initiators. These test methods provide procedures for assaying organic peroxides to determine if they are suitable for... View More

scope:

1.1 These test methods cover the assay of organic peroxides. Two procedures are given, depending upon the ease of reduction:

1.1.1 Sodium Iodide, Room Temperature Test Method, for organic peroxides easy to reduce, and

1.1.2 Sodium Iodide, 60°C Test Method, for organic peroxides that are moderately stable.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

1.3 Review the current material safety data sheets (MSDS) for detailed information concerning toxicity, first-aid procedures, and safety precautions.

Document History

December 1, 2025
Standard Test Methods for Assay of Organic Peroxides
1.1 These test methods cover the assay of organic peroxides. Two procedures are given, depending upon the ease of reduction: 1.1.1 Sodium Iodide, Room Temperature Test Method, for organic peroxides...
July 1, 2025
Standard Test Methods for Assay of Organic Peroxides
1.1 These test methods cover the assay of organic peroxides. Two procedures are given, depending upon the ease of reduction: 1.1.1 Sodium Iodide, Room Temperature Test Method, for organic peroxides...
July 1, 2017
Standard Test Methods for Assay of Organic Peroxides
1.1 These test methods cover the assay of organic peroxides. Two procedures are given, depending upon the ease of reduction: 1.1.1 Sodium Iodide, Room Temperature Test Method, for organic peroxides...
February 1, 2017
Standard Test Methods for Assay of Organic Peroxides
1.1 These test methods cover the assay of organic peroxides. Two procedures are given, depending upon the ease of reduction: 1.1.1 Sodium Iodide, Room Temperature Test Method, for organic peroxides...
April 1, 2008
Standard Test Methods for Assay of Organic Peroxides
1.1 These test methods cover the assay of organic peroxides. Two procedures are given, depending upon the ease of reduction: 1.1.1 Sodium Iodide, Room Temperature Test Method, for organic peroxides...
October 10, 2001
Standard Test Methods for Assay of Organic Peroxides
1.1 These test methods cover the assay of organic peroxides. Two procedures are given, depending upon the ease of reduction: 1.1.1 Sodium Iodide, Room Temperature Test Method, for organic peroxides...
ASTM E298-01
October 10, 2001
Standard Test Methods for Assay of Organic Peroxides
1.1 These test methods cover the assay of organic peroxides. Two procedures are given, depending upon the ease of reduction: 1.1.1 Sodium Iodide, Room Temperature Test Method, for organic peroxides...
January 1, 1968
Standard Methods For Assay Of Organic Peroxides
A description is not available for this item.
Advertisement