ASTM International - ASTM D2862-97(2009)e1
Standard Test Method for Particle Size Distribution of Granular Activated Carbon
| Organization: | ASTM International |
| Publication Date: | 1 September 2009 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Solid fuels): | 75.160.10 |
significance And Use:
It is necessary to know the distribution of particle sizes of granular activated carbon in order to provide proper contact of gases or liquid in a packed bed of the material. Changes in particle... View More
scope:
1.1 This test method covers the determination of the particle size distribution of granular activated carbon. For the purposes of this test, granular activated carbon is defined as a minimum of 90 % of the sample weight being retained on a 180-μm Standard sieve. A U.S. mesh 80 sieve is equivalent to a 180-μm Standard sieve.
Note 1-For extruded carbons, as the length/diameter ratio of the particles increases, the validity of the test results might be affected.
1.2 The data obtained may also be used to calculate mean particle diameter (MPD), effective size, and uniformity coefficient.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3.1 Exception-All mass measurements are in SI units only.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History