ASTM International - ASTM B729-05(2009)

Standard Specification for Seamless UNS N08020, UNS N08026, and UNS N08024 Nickel-Alloy Pipe and Tube

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2009
Status: inactive
Page Count: 3
ICS Code (Nickel, chromium and their alloys): 77.120.40
scope:

1.1 This specification covers UNS N08020, UNS N08026, and UNS N08024 seamless, cold-worked or hot finished pipe and tube intended for general corrosive service.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 The following safety hazards caveat pertains only to the test methods portion, Section 10, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers UNS N08020, UNS N08026 and UNS N08024 nickel-alloy seamless, cold-worked or hot-finished pipe and tube intended for general corrosive service. The product of UNS N08020... View More

Document History

October 1, 2020
Standard Specification for Seamless Nickel-Iron-Chromium-Molybdenum-Copper Nickel Alloy Pipe and Tube (Withdrawn 2026)
1.1 This specification covers UNS N08020, UNS N08026, and UNS N08024 seamless, cold-worked or hot finished pipe and tube intended for general corrosive service. 1.2 The values stated in inch-pound...
November 1, 2019
Standard Specification for Seamless Nickel-Iron-Chromium-Molybdenum-Copper Nickel Alloy Pipe and Tube
1.1 This specification covers UNS N08020, UNS N08026, and UNS N08024 seamless, cold-worked or hot finished pipe and tube intended for general corrosive service. 1.2 The values stated in inch-pound...
October 1, 2014
Standard Specification for Seamless UNS N08020, UNS N08026, and UNS N08024 Nickel-Alloy Pipe and Tube
1.1 This specification covers UNS N08020, UNS N08026, and UNS N08024 seamless, cold-worked or hot finished pipe and tube intended for general corrosive service. 1.2 The values stated in inch-pound...
ASTM B729-05(2009)
October 1, 2009
Standard Specification for Seamless UNS N08020, UNS N08026, and UNS N08024 Nickel-Alloy Pipe and Tube
1.1 This specification covers UNS N08020, UNS N08026, and UNS N08024 seamless, cold-worked or hot finished pipe and tube intended for general corrosive service. 1.2 The values stated in inch-pound...
November 1, 2005
Standard Specification for Seamless UNS N08020, UNS N08026, and UNS N08024 Nickel-Alloy Pipe and Tube
1.1 This specification covers UNS N08020, UNS N08026, and UNS N08024 seamless, cold-worked or hot finished pipe and tube intended for general corrosive service. 1.2 The values stated in inch-pound...
October 10, 2000
Standard Specification for Seamless UNS N08020, UNS N08026, and UNS N08024 Nickel-Alloy Pipe and Tube
1.1 This specification covers UNS N08020, UNS N08026, and UNS N08024 seamless, cold-worked or hot finished pipe and tube intended for general corrosive service. 1.2 The values stated in inch-pound...
Advertisement