The purpose of these color codes is to allow for quick identification of ingot bundles or jumbo ingots of zinc casting alloys. Other than jumbo ingots, this standard is not intended to imply that each ingot will be color-coded but only that each ingot bundle be color coded.
Each ingot bundle or jumbo ingot shall be identified with the appropriate color code listed in Table 1.
The color will be applied as a stripe, or stripes, on two adjacent sides of the ingot bundle or jumbo ingot. The color stripes will be applied to include the ingot bundle foot.
When using multiple stripes, the colored stripes will be applied from left to right as indicated in Table 1.
In the absence of a written agreement to the contrary between the supplier and end user, the North American color code will be the standard for all North American transactions; for all other transactions the International Color Code will be used.
TABLE 1 Color Codes
| Common | UNS
A | ASTM
Standard | ASTM
Alloy | Traditional | Color Code |
| North America
B | International |
| Alloy 3 | Z33521 |
B240 | AG 40A
C | Zamak 3 | None | White/Yellow
D |
| Alloy 7 | Z33522 |
B240 | AG 40B
C | Zamak 7 | Brown | White/Brown
E |
| Alloy 5 | Z35530 |
B240 | AC 41A
C | Zamak 5 | Black | White/Black
D |
| Alloy 2 | Z35540 |
B240 | AC 43A
C | Zamak 2 | Green | White/Green
D |
| ZA-8 | Z35635 |
B240 | ZA-8 | ZA-8 | Blue | White/Blue
D |
| ZA-12 | Z35630 |
B240 | ZA-12 | ZA-12 | Orange | White/Orange
D |
| ZA-27 | Z35840 |
B240 | ZA-27 | ZA-27 | Purple | White/Purple
D |
| ACuZinc 5 | Z46540 |
B892 | Zn-Cu5-AI3 | ACuZinc5
F | Red | White/Red
E |
| V12 | Z33730 |
B327 | V12 | V12 | Pink | White/Pink
E |
| V12-5 | |
B327 | V12-5 | V12-5 | Pink/Black | White/Pink/Black |
| Slush Casting Alloy A | Z34510 |
B792 | Slush Casting Alloy A | Slush Casting Alloy A | Black/Red | White/Black/Red
E |
| Slush Casting Alloy B | Z30500 |
B792 | Slush Casting Alloy B | Slush Casting Alloy B | Black/Orange | White/Black/Orange
E |
| Zinc Casting Alloy for Dies and Molds - A | Z35543 |
B793 | Die & Mold Alloy A | Kirksite A | Green/Red | White/Green/Red
E |
| Zinc Casting Alloy for Dies and Molds - B | Z35542 |
B793 | Die & Mold Alloy B | Kirksite B | Green/Black | White/Green/Black
E |
A UNS assignations were established in accordance with Practice E527. The last digit of a UNS number differentiates between alloys of similar composition.
B The North American system is design to be a simplified version of the International system by eliminating the leading white stripe and in the case of Alloy 3 eliminating all stripes.
C ASTM alloy designations established in accordance with Practice B275.
D The color codes for these alloys are adapted from European standard (CEN) specification EN 1774. No color coding currently exists in International standard ISO 301.
E These alloys are not currently included in European standard EN 1774 nor International standard ISO 301 and no color codes have previously been assigned.
F ACuZinc and ACuZinc5 are registered names of the General Motors Corporation.
View Less