ASTM International - ASTM D7550-09

Standard Test Method for Determination of Ammonium, Alkali and Alkaline Earth Metals in Hydrogen and Other Cell Feed Gases by Ion Chromatography (Withdrawn 2017)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2009
Status: inactive
Page Count: 5
ICS Code (Fuel cells): 27.070
ICS Code (Physicochemical methods of analysis): 71.040.50
significance And Use:

Low operating temperature fuel cells such as proton exchange membrane (PEM) fuel cells require high purity hydrogen for maximum material performance and lifetime. Analysis to part-per-billion... View More

scope:

1.1 This test method describes a procedure for the determination of cations in hydrogen and other fuel cell feed gases. It has been successfully applied to other types of gaseous samples including air, engine exhaust, and landfill samples. An ion chromatograph/conductivity detector (IC/CD) system is used to determine cations. Sensitivity from low part per billion (ppb, μg/l, μg/kg) up to part per million (ppm, mg/l, mg/kg) concentration are achievable dependant on the amount of hydrogen or other fuel cell gas sampled. This test method can be applied to other gaseous samples requiring analysis of trace constituents provided an assessment of potential interferences has been accomplished.

1.2 The values stated in inch-pound units are to be regarded as standard. No other units of measurement are included in this standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM D7550-09
September 1, 2009
Standard Test Method for Determination of Ammonium, Alkali and Alkaline Earth Metals in Hydrogen and Other Cell Feed Gases by Ion Chromatography (Withdrawn 2017)
1.1 This test method describes a procedure for the determination of cations in hydrogen and other fuel cell feed gases. It has been successfully applied to other types of gaseous samples including...
Advertisement