ASTM International - ASTM E344-01a
Terminology Relating to Thermometry and Hydrometry
| Organization: | ASTM International |
| Publication Date: | 10 October 2001 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Metrology and measurement. Physical phenomena (Vocabularies)): | 01.040.17 |
| ICS Code (Temperature-measuring instruments): | 17.200.20 |
scope:
1.1 This terminology is a compilation of definitions of terms used by ASTM Committee E20 on Temperature Measurement.
1.2 Terms with definitions generally applicable to the fields of thermometry and hydrometry are listed in 3.1.
1.3 Terms with definitions applicable only to the indicated standards in which they appear are listed in 3.2.
1.4 Information about the International Temperature Scale of 1990 is given in Appendix X1 .